CEI EN 61918
Industrial communication networks - Installation of communication networks in industrial premises
active, Most Current
Buy Now
| Organization: | CEI |
| Publication Date: | 1 August 2014 |
| Status: | active |
| Page Count: | 4 |
| ICS Code (IT applications in industry): | 35.240.50 |
| ICS Code (Industrial process measurement and control): | 25.040.40 |
| ICS Code (Telecommunications in general): | 33.020 |
scope:
Foreword:
The sentence: "This standard is to be used in conjunction with ISO/IEC 14763-2 with regard to the installation of generic cabling in accordance with EN 50173-3.
is to be replaced by:
"This standard is to be used in conjunction with 50174 series, in particular with EN 50174-2, with regard to the installation of generic cabling."
Document History
June 1, 2023
Industrial communication networks - Installation of communication networks in industrial premises
A description is not available for this item.
November 1, 2022
Industrial communication networks - Installation of communication networks in industrial premises
A description is not available for this item.
January 1, 2020
Industrial communication networks - Installation of communication networks in industrial premises
A description is not available for this item.
May 1, 2019
Industrial communication networks - Installation of communication networks in industrial premises
A description is not available for this item.
March 1, 2019
Industrial communication networks - Installation of communication networks in industrial premises
This document specifies basic requirements for the installation of media for communication networks within and between the automation islands, of industrial sites. This document covers balanced and...
CEI EN 61918
August 1, 2014
Industrial communication networks - Installation of communication networks in industrial premises
Foreword:
The sentence: "This standard is to be used in conjunction with ISO/IEC 14763-2 with regard to the installation of generic cabling in accordance with EN 50173-3.
is to be replaced by:...
June 1, 2014
Industrial communication networks - Installation of communication networks in industrial premises
This International Standard specifies basic requirements for the installation of media for communication networks in industrial premises and within and between the automation islands, of industrial...
February 1, 2009
Industrial communication networks - Installation of communication networks in industrial premises
Questa Norma specifica le prescrizioni di base per l'installazione di mezzi per reti di comunicazione in ambiente industriale e tra isole di automazione nell'ambito di stabilimenti industriali. Essa...