CEI EN 60034-18-41

Rotating electrical machines Part 18-41: Partial discharge free electrical insulation systems (Type I) used in rotating electrical machines fed from voltage converters - Qualification and quality control tests

active, Most Current
Buy Now
Organization: CEI
Publication Date: 1 August 2014
Status: active
Page Count: 48
ICS Code (Rotating machinery): 29.160
scope:

This part of IEC 60034 defines criteria for assessing the insulation system of stator/rotor windings which are subjected to voltage-source pulse-width-modulation (PWM) drives. It applies to stator/rotor windings of single or polyphase AC machines with insulation systems for converter operation.

It describes qualification tests and quality control (type and routine) tests on representative samples or on completed machines which verify fitness for operation with voltage source converters.

This standard does not apply to:

- rotating machines which are only started by converters;

- rotating electrical machines with rated voltage ≤ 300 V r.m.s.;

- rotor windings of rotating electrical machines operating at ≤ 200 V (peak).

Document History

November 1, 2022
Rotating electrical machines Part 18-41: Partial discharge free electrical insulation systems (Type I) used in rotating electrical machines fed from voltage converters - Qualification and quality control tests
A description is not available for this item.
February 1, 2020
Rotating electrical machines Part 18-41: Partial discharge free electrical insulation systems (Type I) used in rotating electrical machines fed from voltage converters - Qualification and quality control tests
A description is not available for this item.
CEI EN 60034-18-41
August 1, 2014
Rotating electrical machines Part 18-41: Partial discharge free electrical insulation systems (Type I) used in rotating electrical machines fed from voltage converters - Qualification and quality control tests
This part of IEC 60034 defines criteria for assessing the insulation system of stator/rotor windings which are subjected to voltage-source pulse-width-modulation (PWM) drives. It applies to...

References

Advertisement