CEI EN 50290-2-23
Communication cables Part 2-23: Common design rules and construction - Polyethylene insulation for multi-pair cables used in access telecommunication networks: Outdoor cables
active, Most Current
Buy Now
| Organization: | CEI |
| Publication Date: | 1 September 2014 |
| Status: | active |
| Page Count: | 26 |
| ICS Code (Plastics and rubber insulating materials): | 29.035.20 |
| ICS Code (Coaxial cables. Waveguides): | 33.120.10 |
scope:
This European Standard gives specific requirements for PE compounds to be used for the insulation of telephone wire for external plant.
Using raw material and type test data as outlined in this standard, the raw material supplier will have sufficient data to demonstrate compliance and warrant that the material is suitable for the specified application.
Document History
CEI EN 50290-2-23
September 1, 2014
Communication cables Part 2-23: Common design rules and construction - Polyethylene insulation for multi-pair cables used in access telecommunication networks: Outdoor cables
This European Standard gives specific requirements for PE compounds to be used for the insulation of telephone wire for external plant.
Using raw material and type test data as outlined in this...
July 1, 2002
Communication cables - Part 2-23: Common design rules and construction PE insulation
La presente Parte 2-23 della EN 50290 fornisce i requisiti specifici per le mescole in PE per isolamento utilizzate nei cavi per sistemi di comunicazione.
Essa deve essere letta congiuntamente alla...