DOD - SMD 5962-08214

MICROCIRCUIT, LINEAR, DUAL, LOW OFFSET, MATCHED, OPERATIONAL AMPLIFIER, MONOLITHIC SILICON

inactive
Buy Now
Organization: DOD
Publication Date: 22 October 2014
Status: inactive
Page Count: 11
scope:

This drawing documents two product assurance class levels consisting of high reliability (device class Q) and space application (device class V). A choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN). When available, a choice of Radiation Hardness Assurance (RHA) levels is reflected in the PIN.

intended Use:

Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.

Document History

December 17, 2019
MICROCIRCUIT, LINEAR, DUAL, LOW OFFSET, MATCHED, OPERATIONAL AMPLIFIER, MONOLITHIC SILICON
Scope. This drawing documents two product assurance class levels consisting of high reliability (device class Q) and space application (device class V). A choice of case outlines and lead finishes...
SMD 5962-08214
October 22, 2014
MICROCIRCUIT, LINEAR, DUAL, LOW OFFSET, MATCHED, OPERATIONAL AMPLIFIER, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device class Q) and space application (device class V). A choice of case outlines and lead finishes are...
February 26, 2009
MICROCIRCUIT, LINEAR, DUAL LOW OFFSET, MATCHED, OPERATIONAL AMPLIFIER, MULTI-CHIP SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...

References

Advertisement