FORD WSS-M4D822-A4

POLYAMIDE (PA) 6, HEAT STABILIZED 40% GLASS FIBER/MINERAL REINFORCED, MINIMUM 25% PCR CONTENT ***TO BE USED WITH FORD WSS-M99P1111-A***

inactive, Most Current
Buy Now
Organization: FORD
Publication Date: 21 October 2014
Status: inactive
Page Count: 3
scope:

The material defined by this specification is a heat stabilized 15% glass fiber and 25% mineral reinforced polyamide 6 molding compound, containing a minimum of 25% post consumer recycled content.

Document History

FORD WSS-M4D822-A4
October 21, 2014
POLYAMIDE (PA) 6, HEAT STABILIZED 40% GLASS FIBER/MINERAL REINFORCED, MINIMUM 25% PCR CONTENT ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is a heat stabilized 15% glass fiber and 25% mineral reinforced polyamide 6 molding compound, containing a minimum of 25% post consumer recycled content.
March 31, 2006
POLYAMIDE (PA) 6, HEAT STABILIZED 40% GLASS FIBER/MINERAL REINFORCED, MINIMUM 25% PCR CONTENT ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is a heat stabilized 15% glass fiber and 25% mineral reinforced polyamide 6 molding compound, containing a minimum of 25% post consumer recycled content.
July 6, 1999
POLYAMIDE (PA) 6, HEAT STABILIZED 40 % GLASS FIBER/MINERAL REINFORCED, MINIMUM 25 % PCR CONTENT
1. SCOPE The material defined by this specification is a heat stabilized 15% glass fiber and 25 % mineral reinforced polyamide 6 molding compound, containing a minimum of 25 % post consumer recycled...

References

Advertisement