FORD WSS-M4D822-A4
POLYAMIDE (PA) 6, HEAT STABILIZED 40% GLASS FIBER/MINERAL REINFORCED, MINIMUM 25% PCR CONTENT ***TO BE USED WITH FORD WSS-M99P1111-A***
inactive
Buy Now
| Organization: | FORD |
| Publication Date: | 31 March 2006 |
| Status: | inactive |
| Page Count: | 3 |
scope:
The material defined by this specification is a heat stabilized 15% glass fiber and 25% mineral reinforced polyamide 6 molding compound, containing a minimum of 25% post consumer recycled content.
Document History
October 21, 2014
POLYAMIDE (PA) 6, HEAT STABILIZED 40% GLASS FIBER/MINERAL REINFORCED, MINIMUM 25% PCR CONTENT ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is a heat stabilized 15% glass fiber and 25% mineral reinforced polyamide 6 molding compound, containing a minimum of 25% post consumer recycled content.
FORD WSS-M4D822-A4
March 31, 2006
POLYAMIDE (PA) 6, HEAT STABILIZED 40% GLASS FIBER/MINERAL REINFORCED, MINIMUM 25% PCR CONTENT ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is a heat stabilized 15% glass fiber and 25% mineral reinforced polyamide 6 molding compound, containing a minimum of 25% post consumer recycled content.
July 6, 1999
POLYAMIDE (PA) 6, HEAT STABILIZED 40 % GLASS FIBER/MINERAL REINFORCED, MINIMUM 25 % PCR CONTENT
1. SCOPE The material defined by this specification is a heat stabilized 15% glass fiber and 25 % mineral reinforced polyamide 6 molding compound, containing a minimum of 25 % post consumer recycled...