GMNA - 9986337

Low Bake, Non-Conductive Waterborne Rigid Primer for Plastics

inactive
Buy Now
Organization: GMNA
Publication Date: 1 October 2014
Status: inactive
Page Count: 3
scope:

This specification covers the requirements for a waterborne non-conductive low bake primer for use over plastics, including those with in-mold coatings. The surfacer shall be smooth and adhesion promoting surface. The surfacer must be sandable, have the ability to fill minor surface imperfections in the substrate. It must also provide Ultraviolet (UV) protection to any underlying coatings and the substrates.

Material Description. This primer is part of the total painted product system and must provide a smooth, adhesion-promoting coating direct to substrate or in-mold coating and to subsequent coatings. This specification shall be used in conjunction with the Approved Paint on Plastics Systems (APOPS), a section of the Materials Specifications file (MATSPC), which lists approved substrate, cleaning, priming, and topcoat combinations. APOPS test requirements are defined in GMW14797. Primers approved to this specification must cure and meet all performance requirements at bake temperatures less than or equal to 82 °C (180 °F).

Symbols. Not applicable.

Applicability. Primers covered under this specification are typically applied to rigid plastic substrates that could lose functional or dimensional integrity at higher bake temperatures. They are used under an approved topcoat system.

Document History

April 1, 2023
Low Bake, Non-Conductive Waterborne Rigid Primer for Plastics
This specification covers the requirements for a waterborne non-conductive low bake primer for use over plastics, including those with in-mold coatings. The surfacer shall be smooth and adhesion...
September 1, 2018
Low Bake, Non-Conductive Waterborne Rigid Primer for Plastics
This specification covers the requirements for a waterborne non-conductive low bake primer for use over plastics, including those with in-mold coatings. The surfacer shall be smooth and adhesion...
9986337
October 1, 2014
Low Bake, Non-Conductive Waterborne Rigid Primer for Plastics
This specification covers the requirements for a waterborne non-conductive low bake primer for use over plastics, including those with in-mold coatings. The surfacer shall be smooth and adhesion...
October 1, 2009
Low Bake, Nonconductive Waterborne Rigid Primer for Plastics
This specification covers the requirements for a low bake, nonconductive, waterborne primer surfacer for use over plastics, including those with in-mold coatings. The surfacer shall be smooth and...

References

Advertisement