DIN EN ISO 9902-5
Textile machinery - Noise test code - Part 5: Weaving and knitting preparatory machinery (ISO 9902-5:2001 + Amd 1:2009 + Amd 2:2014)
| Organization: | DIN |
| Publication Date: | 1 October 2014 |
| Status: | active |
| Page Count: | 17 |
| ICS Code (Looms. Weaving machines): | 59.120.30 |
| ICS Code (Noise emitted by machines and equipment): | 17.140.20 |
| ICS Code (Knitting machines): | 59.120.40 |
scope:
This part of ISO 9902, taken together with ISO 9902-1, specifies the mounting, operating and measuring conditions required for the measurement, declaration and verification of noise emitted by weaving and knitting preparatory machinery.
It is applicable to engineering (grade 2) and survey (grade 3) methods, in accordance with the International Standards to which it makes normative reference, and to machines of different types used as defined in ISO 2544 for warping, beaming and sizing.
NOTE Becasue of the high requirements on measurement conditions, grade 1 methods are nomally not fesible for textile machinery.
Document History