DOD - SMD 5962-99575

MICROCIRCUIT, MEMORY, DIGITAL, CMOS, ELECTRICALLY ALTERABLE (IN-SYS REPROGRAMMABLE), 256 MACROCELL, PROGRAMMABLE LOGIC DEVICE, MONOLITHIC SILICON

active, Most Current
Buy Now
Organization: DOD
Publication Date: 24 October 2014
Status: active
Page Count: 38
scope:

This drawing documents three product assurance class levels consisting of space application (device class V), high reliability (device class Q), and nontraditional performance environment (device class N). A choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN). When available, a choice of Radiation Hardness Assurance (RHA) levels is reflected in the PIN. For device class N, the user is cautioned to assure that the device is appropriate for the application environment.

intended Use:

Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.

Document History

SMD 5962-99575
October 24, 2014
MICROCIRCUIT, MEMORY, DIGITAL, CMOS, ELECTRICALLY ALTERABLE (IN-SYS REPROGRAMMABLE), 256 MACROCELL, PROGRAMMABLE LOGIC DEVICE, MONOLITHIC SILICON
This drawing documents three product assurance class levels consisting of space application (device class V), high reliability (device class Q), and nontraditional performance environment (device...
May 19, 2014
MICROCIRCUIT, MEMORY, DIGITAL, CMOS, ELECTRICALLY ALTERABLE (IN-SYS REPROGRAMMABLE), 256 MACROCELL, PROGRAMMABLE LOGIC DEVICE, MONOLITHIC SILICON
This drawing documents three product assurance class levels consisting of high reliability (device class Q) and space application (device class V), and nontraditional performance environment (device...
December 23, 2005
MICROCIRCUIT, MEMORY, DIGITAL, CMOS, ELECTRICALLY ALTERABLE (IN-SYS REPROGRAMMABLE), 256 MACROCELL, PROGRAMMABLE LOGIC DEVICE, MONOLITHIC SILICON
This drawing documents three product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V), and nontraditional performance environment...
May 31, 2000
MICROCIRCUIT, MEMORY, DIGITAL, CMOS, ELECTRICALLY ALTERABLE (IN-SYS REPROGRAMMABLE), 256 MACROCELL, PROGRAMMABLE LOGIC DEVICE, MONOLITHIC SILICON
This drawing documents three product assurance class levels consisting of space application (device class V), high reliability (device classes M and Q), and nontraditional performance environment...

References

Advertisement