IEC 62852

Connectors for DC-application in photovoltaic systems – Safety requirements and tests

inactive
Buy Now
Organization: IEC
Publication Date: 1 November 2014
Status: inactive
Page Count: 86
ICS Code (Solar energy engineering): 27.160
scope:

This International Standard applies to connectors for use in the d.c. circuits of photovoltaic systems according to class II of IEC 61140:2001 with rated voltages up to 1 500 V d.c. and rated currents up to 125 A per contact.

This standard applies to connectors without breaking capacity but which might be engaged and disengaged under voltage.

This standard also applies to connectors which are intended to be built-in or integrated in enclosures of devices for photovoltaic systems. This standard may be used as a guide for connectors in photovoltaic systems of classes 0 and III according to IEC 61140:2001 as well as for protection for Class II equipment intended for use at less than 50 V d.c.

Document History

March 1, 2020
Connectors for DC-application in photovoltaic systems – Safety requirements and tests
This International Standard applies to connectors for use in the d.c. circuits of photovoltaic systems according to class II of IEC 61140:2001 with rated voltages up to 1 500 V d.c. and rated...
March 1, 2020
AMENDMENT 1 Connectors for DC-application in photovoltaic systems – Safety requirements and tests
A description is not available for this item.
IEC 62852
November 1, 2014
Connectors for DC-application in photovoltaic systems – Safety requirements and tests
This International Standard applies to connectors for use in the d.c. circuits of photovoltaic systems according to class II of IEC 61140:2001 with rated voltages up to 1 500 V d.c. and rated...

References

Advertisement