CEN - EN 13757-1

Communication systems for meters - Part 1: Data exchange

inactive
Organization: CEN
Publication Date: 1 October 2014
Status: inactive
Page Count: 146
ICS Code (Application layer): 35.100.70
ICS Code (Telecontrol. Telemetering): 33.200
scope:

This European Standard specifies data exchange and communications for meters and remote reading of meters in a generic way.

This European Standard establishes a protocol specification for the Application Layer for meters and establishes several protocols for meter communications which may be applied depending on the application being fulfilled.

NOTE Electricity meters are not covered by this standard, as the standardization of remote readout of electricity meters is a task for CENELEC.

Document History

December 1, 2021
Communication systems for meters - Part 1: Data exchange
This document specifies data exchange and communications for meters in a generic way. This document establishes a protocol specification for the Application Layer for meters and establishes several...
EN 13757-1
October 1, 2014
Communication systems for meters - Part 1: Data exchange
This European Standard specifies data exchange and communications for meters and remote reading of meters in a generic way. This European Standard establishes a protocol specification for the...
December 23, 2002
Communication system for meters and remote reading of meters Part 1: Data exchange
A description is not available for this item.

References

Advertisement