CEI - EN 62444

Cable glands for electrical installations

inactive
Organization: CEI
Publication Date: 1 October 2014
Status: inactive
Page Count: 36
ICS Code (Conduits for electrical purposes): 29.120.10
scope:

This Standard provides requirements and tests for the construction and performance of cable glands. This standard covers complete cable glands as supplied by the manufacturer or the supplier responsible for placing the product on the market. This standard does not cover cable glands for mineral insulated cables.

This standard covers cable glands with IEC 60423 metric entry threads.

This standard can be used as a guide for cable glands with other type of entry threads.

NOTE Certain cable glands may also be used "in Hazardous Areas." Regard should then be taken of other or additional requirements necessary for the enclosure to be installed in such conditions, for example as specified in the IEC 60079 series.

Document History

November 1, 2014
Cable glands for electrical installations
This Standard provides requirements and tests for the construction and performance of cable glands. This standard covers complete cable glands as supplied by the manufacturer or the supplier...
EN 62444
October 1, 2014
Cable glands for electrical installations
This Standard provides requirements and tests for the construction and performance of cable glands. This standard covers complete cable glands as supplied by the manufacturer or the supplier...

References

Advertisement