ISO 9635-4

Agricultural irrigation equipment - Irrigation valves - Part 4: Air valves

active, Most Current
Buy Now
Organization: ISO
Publication Date: 15 November 2014
Status: active
Page Count: 20
ICS Code (Irrigation and drainage equipment): 65.060.35
scope:

This part of ISO 9635 specifies construction and performance requirements and test methods for air valves, intended for operation in irrigation systems with water at temperatures not exceeding 60 °C, which can contain fertilizers and other chemicals of the types and concentrations used in agriculture.

It is applicable to hydraulically operated air irrigation valves of DN 15 diameter or greater, designed to be directly operated, i.e. the force is applied to the obturator by the float, either directly or via a mechanical linkage. The valves can be operated by a force applied through an adjustable pilot valve.

Document History

ISO 9635-4
November 15, 2014
Agricultural irrigation equipment - Irrigation valves - Part 4: Air valves
This part of ISO 9635 specifies construction and performance requirements and test methods for air valves, intended for operation in irrigation systems with water at temperatures not exceeding 60 °C,...
November 15, 2006
Agricultural irrigation equipment Irrigation valves Part 4: Air valves
A description is not available for this item.

References

Advertisement