ISO 9635-2
Agricultural irrigation equipment - Irrigation valves - Part 2: Isolating valves
| Organization: | ISO |
| Publication Date: | 15 November 2014 |
| Status: | active |
| Page Count: | 20 |
| ICS Code (Irrigation and drainage equipment): | 65.060.35 |
scope:
This part of ISO 9635 specifies construction and performance requirements and test methods for isolating valves, intended for operation in irrigation systems with water at temperatures not exceeding 60 °C, which can contain fertilizers and other chemicals of the types and concentrations used in agriculture.
It is applicable to isolating irrigation valves of DN 8 in diameter or greater, designed to operate in the fully open and fully closed positions, but which can also operate for extended time periods in any intermediate position.
Document History