DIN ISO 125

Natural rubber latex concentrate - Determination of alkalinity (ISO 125:2011)

active, Most Current
Buy Now
Organization: DIN
Publication Date: 1 November 2014
Status: active
Page Count: 9
ICS Code (Latex and raw rubber): 83.040.10
scope:

This International Standard specifies a method for the determination of the alkalinity of natural rubber latex concentrate.

The method is not necessarily suitable for latices from natural sources other than Hevea brasiliensis or for synthetic rubber latices, compounded latex, vulcanized latex or artificial dispersions of rubber.

NOTE A method for the determination of the alkalinity of polychloroprene latex is specified in ISO 13773 (see the Bibliography).

Document History

DIN ISO 125
November 1, 2014
Natural rubber latex concentrate - Determination of alkalinity (ISO 125:2011)
This International Standard specifies a method for the determination of the alkalinity of natural rubber latex concentrate. The method is not necessarily suitable for latices from natural sources...
June 1, 2008
Natural rubber latex concentrate - Determination of alkalinity (ISO 125:2003)
This International Standard specifies a method for the determination of the alkalinity of natural rubber latex concentrate. The method is not necessarily suitable for latices from natural sources...

References

Advertisement