GMNA - 9984529

Topcoat System, Flexible Waterborne Basecoat/2 - K Clearcoat

inactive
Buy Now
Organization: GMNA
Publication Date: 1 September 1998
Status: inactive
Page Count: 3
scope:

1 SCOPE.

This specification covers the qualification and performance requirements for flexible, exterior, waterborne one-component basecoat/two-component, solvent borne clearcoat topcoat systems for use over flexible plastic sub-strates, typically TPO or RIM.

Document History

April 1, 2023
Topcoat System, Flexible - Waterborne Basecoat/Two Component Etch-Resistant Clearcoat
This specification covers the performance and qualification requirements for a flexible, exterior, waterborne, one-component (1K) basecoat/two-component (2K), solventborne, etch-resistant, clearcoat...
September 1, 2017
Topcoat System, Flexible - Waterborne Basecoat/Two Component Etch-Resistant Clearcoat
This specification covers the performance and qualification requirements for a flexible, exterior, waterborne, one-component (1K) basecoat/two-component (2K), solventborne, etch-resistant, clearcoat...
April 1, 2012
Topcoat System, Flexible - Waterborne Basecoat/2K Etch-Resistant Clearcoat
This specification covers the qualification and performance requirements for a flexible, exterior, waterborne, one-component basecoat/two-component, solventborne, etch-resistant, clearcoat topcoat...
9984529
September 1, 1998
Topcoat System, Flexible Waterborne Basecoat/2 - K Clearcoat
1 SCOPE. This specification covers the qualification and performance requirements for flexible, exterior, waterborne one-component basecoat/two-component, solvent borne clearcoat topcoat systems for...
October 1, 1995
Topcoat System, Flexible Waterborne Basecoat/2 - K Clearcoat
A description is not available for this item.

References

Advertisement