GMNA - 9984529

Topcoat System, Flexible - Waterborne Basecoat/2K Etch-Resistant Clearcoat

inactive
Buy Now
Organization: GMNA
Publication Date: 1 April 2012
Status: inactive
Page Count: 5
scope:

This specification covers the qualification and performance requirements for a flexible, exterior, waterborne, one-component basecoat/two-component, solventborne, etch-resistant, clearcoat topcoat system for use over flexible plastic substrates, typically Thermoplastic Polyolefin (TPO) or Reaction Injection Molded (RIM), over a bake latitude of approximately 115 °C to 135 °C (240 °F to 275 °F).

Material Description.

Basecoat components of these systems are typically one-component (1K) waterborne technologies. Clearcoat components of these systems are flexible, two-component (2K) solventborne urethane or urethane blends. Each combination of specific basecoat and clearcoat must be tested and approved as a basecoat/clearcoat system. The individual components are not interchangeable and are approved for use only with combinations of basecoat/clearcoat of the total paint system which was used in the qualification testing. It must also be compatible with specific adhesion promoters and/or primers used with specific plastics.

Symbols. Not applicable.

Typical Applications. These topcoats are designed to be applied over a primer or adhesion promoter. All Thermoplastic Polyolefin substrates using 9984529 must be applied over an adhesion promoter (9984808 or 9984810) or flame treatment per GMW16133.

Remarks. Not applicable.

Document History

April 1, 2023
Topcoat System, Flexible - Waterborne Basecoat/Two Component Etch-Resistant Clearcoat
This specification covers the performance and qualification requirements for a flexible, exterior, waterborne, one-component (1K) basecoat/two-component (2K), solventborne, etch-resistant, clearcoat...
September 1, 2017
Topcoat System, Flexible - Waterborne Basecoat/Two Component Etch-Resistant Clearcoat
This specification covers the performance and qualification requirements for a flexible, exterior, waterborne, one-component (1K) basecoat/two-component (2K), solventborne, etch-resistant, clearcoat...
9984529
April 1, 2012
Topcoat System, Flexible - Waterborne Basecoat/2K Etch-Resistant Clearcoat
This specification covers the qualification and performance requirements for a flexible, exterior, waterborne, one-component basecoat/two-component, solventborne, etch-resistant, clearcoat topcoat...
September 1, 1998
Topcoat System, Flexible Waterborne Basecoat/2 - K Clearcoat
1 SCOPE. This specification covers the qualification and performance requirements for flexible, exterior, waterborne one-component basecoat/two-component, solvent borne clearcoat topcoat systems for...
October 1, 1995
Topcoat System, Flexible Waterborne Basecoat/2 - K Clearcoat
A description is not available for this item.

References

Advertisement