BSI - BS EN 2897

Screws, Pan Head, Offset Cruciform Recess, Close Tolerance Normal Shank, Short Thread, in Alloy Steel, Cadmium Plated - Classification: 1100 MPa (at Ambient Temperature)/235 Degrees C

active, Most Current
Buy Now
Organization: BSI
Publication Date: 15 December 1996
Status: active
Page Count: 12
ICS Code (Bolts, screws, studs): 49.030.20

Document History

June 24, 2019
Draft BS EN 2897 Aerospace series — Screws, pan head, offset cruciform recess, close tolerance normal shank, short thread, in alloy steel, cadmium plated — Classification: 1 100 MPa (at ambient temperature)/235 °C
A description is not available for this item.
BS EN 2897
December 15, 1996
Screws, Pan Head, Offset Cruciform Recess, Close Tolerance Normal Shank, Short Thread, in Alloy Steel, Cadmium Plated - Classification: 1100 MPa (at Ambient Temperature)/235 Degrees C
A description is not available for this item.

References

Advertisement