BSI - 19/30397735 DC
Draft BS EN 2897 Aerospace series — Screws, pan head, offset cruciform recess, close tolerance normal shank, short thread, in alloy steel, cadmium plated — Classification: 1 100 MPa (at ambient temperature)/235 °C
pending
| Organization: | BSI |
| Publication Date: | 24 June 2019 |
| Status: | pending |
| Page Count: | 10 |
| ICS Code (Bolts, screws, studs): | 49.030.20 |
Document History
19/30397735 DC
June 24, 2019
Draft BS EN 2897 Aerospace series — Screws, pan head, offset cruciform recess, close tolerance normal shank, short thread, in alloy steel, cadmium plated — Classification: 1 100 MPa (at ambient temperature)/235 °C
A description is not available for this item.
December 15, 1996
Screws, Pan Head, Offset Cruciform Recess, Close Tolerance Normal Shank, Short Thread, in Alloy Steel, Cadmium Plated - Classification: 1100 MPa (at Ambient Temperature)/235 Degrees C
A description is not available for this item.