DSF/PREN ISO 8362-5
Injection containers and accessories - Part 5: Freeze drying closures for injection vials (ISO/DIS 8362-5:2014)
| Organization: | DS |
| Status: | pending |
| Page Count: | 18 |
| ICS Code (Transfusion, infusion and injection equipment): | 11.040.20 |
scope:
This part of EN ISO 8362 specifies the shape, dimensions, material, performance requirements and labelling for the type of closure for injection vials, as described in ISO 8362-1 and ISO 8362-4, which is used in connection with the freeze drying (or lyophilization) of drugs and biological materials. The dimensional requirements are not applicable to barrier-coated closures. Closures specified in this part of ISO 8362 are intended for single use only.
Document History