DSF/FPREN ISO 8362-5

Récipients et accessoires pour produits injectables - Partie 5: Bouchons à lyophilisation pour flacons d'injection (ISO/FDIS 8362-5:2015)

pending
Organization: DS
Status: pending
Page Count: 18
ICS Code (Transfusion, infusion and injection equipment): 11.040.20
scope:

This part of EN ISO 8362 specifies the shape, dimensions, material, performance requirements and labelling for the type of closure for injection vials, as described in ISO 8362-1 and ISO 8362-4, which is used in connection with the freeze drying (or lyophilization) of drugs and biological materials. The dimensional requirements are not applicable to barrier-coated closures. Closures specified in this part of ISO 8362 are intended for single use only.

Document History

April 5, 2016
Injection containers and accessories - Part 5: Freeze drying closures for injection vials
This part of EN ISO 8362 specifies the shape, dimensions, material, performance requirements and labelling for the type of closure for injection vials, as described in ISO 8362-1 and ISO 8362-4,...
Injection containers and accessories - Part 5: Freeze drying closures for injection vials (ISO/DIS 8362-5:2014)
This part of EN ISO 8362 specifies the shape, dimensions, material, performance requirements and labelling for the type of closure for injection vials, as described in ISO 8362-1 and ISO 8362-4,...
DSF/FPREN ISO 8362-5
Récipients et accessoires pour produits injectables - Partie 5: Bouchons à lyophilisation pour flacons d'injection (ISO/FDIS 8362-5:2015)
This part of EN ISO 8362 specifies the shape, dimensions, material, performance requirements and labelling for the type of closure for injection vials, as described in ISO 8362-1 and ISO 8362-4,...
Advertisement