ETSI - TS 102 527-4

Digital Enhanced Cordless Telecommunications (DECT); New Generation DECT; Part 4: Light Data Services; Software Update Over The Air (SUOTA), content downloading and HTTP based applications

inactive
Organization: ETSI
Publication Date: 1 December 2014
Status: inactive
Page Count: 147
scope:

The present document specifies a set of functionalities of the New Generation DECT.

The functionalities defined in this profile are based on DECT base standard, ETSI EN 300 175, parts 1 [1] to 8 [8], DECT Generic Access Profile (GAP), ETSI EN 300 444 [14], and DECT Packet Radio Service (DPRS), ETSI EN 301 649 [15].

The New Generation DECT provides the following basic new functionalities:

• wideband voice service;

• packet-mode data service supporting Internet Protocol with efficient spectrum usage and high data rates.

All DECT devices claiming to be compliant with this Application Profile will offer at least the basic services defined as mandatory. In addition to that, optional features can be implemented to offer additional DECT services.

The aim of the present document is to guarantee a sufficient level of interoperability and to provide an easy route for development of DECT data applications, with the features of the present document being a common fall-back option available in all compliant to this profile equipment.

Document History

November 1, 2015
Digital Enhanced Cordless Telecommunications (DECT); New Generation DECT; Part 4: Light Data Services; Software Update Over The Air (SUOTA), content downloading and HTTP based applications
The present document specifies a set of functionalities of the New Generation DECT. The functionalities defined in this profile are based on DECT base standard, ETSI EN 300 175, parts 1 [1] to 8...
TS 102 527-4
December 1, 2014
Digital Enhanced Cordless Telecommunications (DECT); New Generation DECT; Part 4: Light Data Services; Software Update Over The Air (SUOTA), content downloading and HTTP based applications
The present document specifies a set of functionalities of the New Generation DECT. The functionalities defined in this profile are based on DECT base standard, ETSI EN 300 175, parts 1 [1] to 8...
October 1, 2009
Digital Enhanced Cordless Telecommunications (DECT); New Generation DECT; Part 4: Light Data Services; Software Update Over The Air (SUOTA), content downloading and HTTP based applications
A description is not available for this item.

References

Advertisement