ETSI - TS 103 239-2

Integrated broadband cable telecommunication networks (CABLE); Testing; Conformance test specifications for MAP-E technology; Part 2: Test Suite Structure and Test Purposes (TSS&TP)

active, Most Current
Organization: ETSI
Publication Date: 1 December 2014
Status: active
Page Count: 16
scope:

The present document provides the Test Suite Structure and Test Purposes (TSS&TP) descriptions for the IPv6 transition technology MAP-E to valaidate its implementation within a cable communications networks.

The tests are in reference to ETSI TS 101 569-1 [1], the ETSI specification for IPv6 transition technology.

The ISO standards for the methodology of conformance testing (ISO/IEC 9646-1 [i.1] and ISO/IEC 9646-2 [i.2]) as well as the ETSI rules for conformance testing (ETSI ETS 300 406 [i.3]) are used as a basis for the test methodology.

Document History

TS 103 239-2
December 1, 2014
Integrated broadband cable telecommunication networks (CABLE); Testing; Conformance test specifications for MAP-E technology; Part 2: Test Suite Structure and Test Purposes (TSS&TP)
The present document provides the Test Suite Structure and Test Purposes (TSS&TP) descriptions for the IPv6 transition technology MAP-E to valaidate its implementation within a cable communications...

References

Advertisement