ETSI - TS 103 241-2

Integrated broadband cable telecommunication networks (CABLE); Testing; Conformance test specifications for DS-Lite technology; Part 2: Test Suite Structure and Test Purposes (TSS&TP)

active, Most Current
Organization: ETSI
Publication Date: 1 December 2014
Status: active
Page Count: 17
scope:

The present document provides the Test Suite Structure and Test Purposes (TSS&TP) descriptions for the IPv6 transition technology DS-Lite to validate its implementation within a cable communications networks.

The tests are in reference to [1], the ETSI specifications for IPv6 transition technology.

The ISO standards for the methodology of conformance testing (ISO/IEC 9646-1 [2] and ISO/IEC 9646-2 [3]) as well as the ETSI rules for conformance testing (ETSI ETS 300 406 [4]) are used as a basis for the test methodology.

Document History

TS 103 241-2
December 1, 2014
Integrated broadband cable telecommunication networks (CABLE); Testing; Conformance test specifications for DS-Lite technology; Part 2: Test Suite Structure and Test Purposes (TSS&TP)
The present document provides the Test Suite Structure and Test Purposes (TSS&TP) descriptions for the IPv6 transition technology DS-Lite to validate its implementation within a cable communications...

References

Advertisement