(NFPA) - NFPA T3.6.54

Hydraulic fluid power – Cylinders ports – SAE straight thread O-ring and four-bolt flange ports – ISO straight thread O-ring and four-bolt flange ports – Heavy duty and light duty square head tie rod cylinders

active, Most Current
Buy Now
Organization: (NFPA)
Publication Date: 22 July 1997
Status: active
Page Count: 10
scope:

This standard includes recommended sizes of SAE and ISO slraight thread O·ring and four·bolt flange ports in NFPA standard heavy duty and light duty hydraulic cylin· ders.

This standard intends to:

- encourage the use of SAE O·ring sealed ports;

- promote cylinder interchangeability by establishing uniform O-ring port recommendations.

This standard only applies to the dimensional criteria ef products manufactured in conformance with this standard. It does not apply to their functional characteristics.

Document History

NFPA T3.6.54
July 22, 1997
Hydraulic fluid power – Cylinders ports – SAE straight thread O-ring and four-bolt flange ports – ISO straight thread O-ring and four-bolt flange ports – Heavy duty and light duty square head tie rod cylinders
This standard includes recommended sizes of SAE and ISO slraight thread O·ring and four·bolt flange ports in NFPA standard heavy duty and light duty hydraulic cylin· ders. This standard intends to:...
July 22, 1997
Hydraulic Fluid Power - Cylinder Ports - SAE Straight Thread O-Ring and Four-Bolt Flange Ports - ISO Straight Thread O-Ring and Four-Bolt Flange Ports - Heavy Duty and Light Duty Square Head Tie Rod Cylinders
A description is not available for this item.
July 22, 1997
Hydraulic fluid power – Cylinders ports – SAE straight thread O-ring and four-bolt flange ports – ISO straight thread O-ring and four-bolt flange ports – Heavy duty and light duty square head tie rod cylinders
A description is not available for this item.
July 22, 1997
Hydraulic Fluid Power - Cylinder Ports - SAE Straight Thread O-Ring and Four-Bolt Flange Ports - ISO Straight Thread O-Ring and Four-Bolt Flange Ports - Heavy Duty and Light Duty Square Head Tie Rod Cylinders
A description is not available for this item.
January 1, 1987
Hydraulic Fluid Power - Cylinder Ports - SAE Straight Thread O-Ring and 4-Bolt Flange Ports - Heavy Duty and Light Duty Cylinders (NFP T3.6.54M-1986)
A description is not available for this item.

References

Advertisement