CENELEC - EN 61300-3-14
Fibre optic interconnecting devices and passive components - Basic test and measurement procedures - Part 3-14: Examinations and measurements - Error and repeatability of the attenuation settings of a variable optical attenuator
active, Most Current
| Organization: | CENELEC |
| Publication Date: | 1 November 2014 |
| Status: | active |
| Page Count: | 16 |
| ICS Code (Fibre optic interconnecting devices): | 33.180.20 |
scope:
This part of IEC 61300 provides a method to measure the error and repeatability of the attenuation value settings of a variable optical attenuator (VOA). There are two control technologies for VOAs, manually controlled and electrically controlled. This standard covers both control technologies of VOAs and also covers both single-mode and multimode fibre VOAs.
Document History
EN 61300-3-14
November 1, 2014
Fibre optic interconnecting devices and passive components - Basic test and measurement procedures - Part 3-14: Examinations and measurements - Error and repeatability of the attenuation settings of a variable optical attenuator
This part of IEC 61300 provides a method to measure the error and repeatability of the attenuation value settings of a variable optical attenuator (VOA). There are two control technologies for VOAs,...
August 1, 1997
Fibre Optic Interconnecting Devices and Passive Components Basic Test and Measurement Procedures Part 3-14: Examinations and Measurements - Accuracy and Repeatability of the Attenuation Settings of a Variable Attenuator
A description is not available for this item.