CENELEC - EN 61300-3-14

Fibre Optic Interconnecting Devices and Passive Components Basic Test and Measurement Procedures Part 3-14: Examinations and Measurements - Accuracy and Repeatability of the Attenuation Settings of a Variable Attenuator

inactive
Organization: CENELEC
Publication Date: 1 August 1997
Status: inactive
Page Count: 11
ICS Code (Telecommunications. Audio and video engineering): 33

Document History

November 1, 2014
Fibre optic interconnecting devices and passive components - Basic test and measurement procedures - Part 3-14: Examinations and measurements - Error and repeatability of the attenuation settings of a variable optical attenuator
This part of IEC 61300 provides a method to measure the error and repeatability of the attenuation value settings of a variable optical attenuator (VOA). There are two control technologies for VOAs,...
EN 61300-3-14
August 1, 1997
Fibre Optic Interconnecting Devices and Passive Components Basic Test and Measurement Procedures Part 3-14: Examinations and Measurements - Accuracy and Repeatability of the Attenuation Settings of a Variable Attenuator
A description is not available for this item.

References

Advertisement