(NFPA) - NFPA T3.6.11
Fluid power systems and components - Cylinder bore and rod size combinations - Rod end configurations, dimensional identification code - Mounting dimensions for bore sizes less than 1 1/2 inch bore cataloged square head tie rod type
| Organization: | (NFPA) |
| Publication Date: | 13 August 1998 |
| Status: | active |
| Page Count: | 30 |
scope:
This standard will include the following for cataloged square head tie rod type industrial fluid power cylinders (pneumatic and hydraulic) with bore sizes less than 1.5 in (38.1 mm) diameter:
- recommended bore sizes;
- recommended rod sizes;
- recommended bore and rod size combinations and rod end configurations;
- recommended dimensional identification code;
- recommended mounting dimensions.
This standard will provide greater use and understanding of fluid power cylinders through recognizing, generating and insuring the maximum of standardization and interchangeability.
Document History