DOD - SMD 5962-99616

MICROCIRCUIT, HYBRID, DIGITAL-LINEAR, 14-BIT, DUAL CHANNEL, ANALOG TO DIGITAL CONVERTER

active, Most Current
Buy Now
Organization: DOD
Publication Date: 15 December 2014
Status: active
Page Count: 12
scope:

This drawing documents five product assurance classes as defined in paragraph 1.2.3 and MIL-PRF-38534. A choice of case outlines and lead finishes which are available and are reflected in the Part or Identifying Number (PIN). When available, a choice of radiation hardness assurance levels are reflected in the PIN.

intended Use:

Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.

Document History

SMD 5962-99616
December 15, 2014
MICROCIRCUIT, HYBRID, DIGITAL-LINEAR, 14-BIT, DUAL CHANNEL, ANALOG TO DIGITAL CONVERTER
This drawing documents five product assurance classes as defined in paragraph 1.2.3 and MIL-PRF-38534. A choice of case outlines and lead finishes which are available and are reflected in the Part or...
October 25, 2006
MICROCIRCUIT, HYBRID, DIGITAL-LINEAR, 14-BIT, DUAL CHANNEL, ANALOG TO DIGITAL CONVERTER
This drawing documents five product assurance classes as defined in paragraph 1.2.3 and MIL-PRF-38534. A choice of case outlines and lead finishes which are available and are reflected in the Part or...
February 2, 2001
MICROCIRCUIT, HYBRID, DIGITAL-LINEAR, 14-BIT, DUAL CHANNEL, ANALOG TO DIGITAL CONVERTER
This drawing documents five product assurance classes, class D (lowest reliability), class E, (exceptions), class G (lowered high reliability), class H (high reliability), and class K, (highest...

References

Advertisement