DLA - SMD-5962-89595 REV A

MICROCIRCUIT, HYBRID, LINEAR, 12-BIT, ANALOG-TO-DIGITAL CONVERTER

inactive
Organization: DLA
Publication Date: 25 June 1993
Status: inactive
Page Count: 13
scope:

This drawing describes device requirements for class H hybrid microcircuits to be processed in accordance with MIL-H-38534.

The complete PIN shall be as shown in the following example:

The device type(s) shall identify the circuit function as follows:

Device type Generic number Circuit function 01 MN5245 12-bit, A/D converter, 0 to +5 V dc 02 MN5245A 12-bit, A/D converter, 0 to +5 V dc, 3-state outputs 03 MN5246 12-bit, A/D converter, ±2.5 V dc 04 MN5246A 12-bit, A/D converter, ±2.5 Vdc, 3-state outputs

The case outline(s) shall be as designated in MIL-STD-1835 and as follows:

Outline letter Descriptive designator Terminals Package style X See figure 1 40 Dual-in-line Y See figure 1 40 Leadless dual-in-line

The Lead finish shall be as specified in MIL-H-38534. Finish letter "X" shall not be marked on the microcircuit or its packaging. The "X" designation is for use in specifications when lead finishes A, B, and C are considered acceptable and interchangeable without preference.

Positive supply voltage range (VCC) . . . . . . . . . . . . −0.5 V dc to +18 V dc Negative supply voltage range (VEE) . . . . . . . . . . . . +0.5 V dc to −18 V dc Logic supply voltage range (VDD) . . . . . . . . . . . . . −0.5 V dc to +7 V dc Analog input channel range . . . . . . . . . . . . . . . . −1 V dc to +6 V dc Digital input range . . . . . . . . . . . . . . . . . . . . −0.5 V dc to +5.5 V dc Power dissipation (PD) . . . . . . . . . . . . . . . . . . 2.925 w Thermal resistance: Junction-to-case (θJC) . . . . . . . . . . . . . . . . . 7.8°C/W Junction-to-ambient (θJA) . . . . . . . . . . . . . . . . 25°C/W Lead temperature (soldering, 10 seconds) . . . . . . . . . +300°C Storage temperature range . . . . . . . . . . . . . . . . . −65°C to +150°C Junction temperature (TJ) . . . . . . . . . . . . . . . . . +175°C

Positive supply voltage range (VCC) . . . . . . . . . . . . +14.55 V dc to +15.45 V dc Negative supply voltage range (VEE) . . . . . . . . . . . . −14.55 V dc to −15.45 V dc Logic supply voltage range (VDD) . . . . . . . . . . . . . +4.75 V dc to +5.25 V dc Conversion rate . . . . . . . . . . . . . . . . . . . . . . 1.1 MHz Ambient operating temperature range (TA) . . . . . . . . . −55°C to +125°C

intended Use:

Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.

Document History

July 29, 2005
MICROCIRCUIT, HYBRID, LINEAR, 12-BIT, ANALOG-TO-DIGITAL CONVERTER
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.
SMD-5962-89595 REV A
June 25, 1993
MICROCIRCUIT, HYBRID, LINEAR, 12-BIT, ANALOG-TO-DIGITAL CONVERTER
This drawing describes device requirements for class H hybrid microcircuits to be processed in accordance with MIL-H-38534. The complete PIN shall be as shown in the following example: The device...
May 8, 1990
MICROCIRCUIT, HYBRID, LINEAR, 12-BIT, ANALOG-TO-DIGITAL CONVERTER
A description is not available for this item.

References

Advertisement