ISO 22915-22
Industrial trucks - Verification of stability - Part 22: Lateral-and front-stacking trucks with and without elevating operator position
| Organization: | ISO |
| Publication Date: | 15 December 2014 |
| Status: | active |
| Page Count: | 18 |
| ICS Code (Industrial trucks): | 53.060 |
scope:
This part of ISO 22915 specifies the tests to verify the stability of lateral- and front-stacking trucks, as defined in ISO 5053-1, with and without elevating operator position.
It applies to trucks fitted with fork arms, shuttle forks, and/or integrated attachments under normal operating conditions.
It applies to trucks fitted with a load carrier that can be shifted laterally or pivoted out of the longitudinal centre plane of the truck.
Document History