ISO 10896-6
Rough-terrain trucks - Safety requirements and verification - Part 6: Tilting operator’s cabs
active, Most Current
Buy Now
| Organization: | ISO |
| Publication Date: | 15 December 2015 |
| Status: | active |
| Page Count: | 12 |
| ICS Code (Industrial trucks): | 53.060 |
scope:
This part of ISO 10896 specifies safety requirements and means of verification for tilting operator's cabs of trucks covered by ISO 10896‑1 and ISO 10896‑2, where the seat index point height (SIP) is lifted not more than 400 mm when the cab is fully tilted.
This part of ISO 10896 only deals with significant hazards, hazardous situations or hazardous events
Document History
March 1, 2019
Rough-terrain trucks — Safety requirements and verification — Part 6: Tilting operator's cabs AMENDMENT 1
A description is not available for this item.
ISO 10896-6
December 15, 2015
Rough-terrain trucks - Safety requirements and verification - Part 6: Tilting operator’s cabs
This part of ISO 10896 specifies safety requirements and means of verification for tilting operator’s cabs of trucks covered by ISO 10896‑1 and ISO 10896‑2, where the seat index point height (SIP) is...