ISO 7240-8
Fire detection and alarm systems - Part 8: Point-type fire detectors using a carbon monoxide sensor in combination with a heat sensor
| Organization: | ISO |
| Publication Date: | 15 December 2014 |
| Status: | active |
| Page Count: | 66 |
| ICS Code (Fire protection): | 13.220.20 |
scope:
This part of ISO 7240 specifies requirements, test methods, and performance criteria for point multisensor fire detectors that incorporate at least one carbon monoxide (CO) sensor in combination with one or more heat sensors, for use in fire detection and alarm systems installed in buildings (see ISO 7240-1).
For the testing of other types of CO multi-sensor fire detectors, or CO and heat multi-sensor fire detectors working on different principles, this part of ISO 7240 is only to be used for guidance. CO and heat multisensor fire detectors with special characteristics and developed for specific risks are not covered by this part of ISO 7240.
Document History