DS/EN 301068-1 V1.2.4

Broadband Integrated Services Digital Network (B-ISDN); Digital Subscriber Signalling System No. two (DSS2) protocol; Connection characteristics; ATM transfer capability and traffic parameter indication; Part 1: Protocol specification [ITU-T Recommendations Q.2961.1 (1995), Q.2961.2 (1997), Q.2961.3 (1997), Q.2961.4 (1997), modified]

inactive
Organization: DS
Publication Date: 8 July 1999
Status: inactive
ICS Code (Integrated Services Digital Network (ISDN)): 33.080
scope:

This first part of EN 301 068 covers the support of additional traffic parameters for the Broadband Integrated Services Digital Network (B-ISDN) at the T B reference point or coincident S B and T B reference point as defined in ITU-T Recommendation I.413 by means of the Digital Subscriber Signalling System No. two (DSS2) protocol for the pan-European Broadband Integrated Services Digital Network (B-ISDN) as provided by European public telecommunication operators. It defines the DSS2 protocol procedures, formats and functions needed to support the identified ATM transfer capabilities and the ATM traffic related additional capabilities. The specifications provided by the present document allow for the signalling of the ATM transfer capabilities and of the additional traffic parameters beyond the ones already specified by EN 300 443-1 for B-ISDN basic call/connection control at the UNI. The additional traffic parameters support a Broadband Connection-Oriented Bearer Service (BCOB) as specified in ITU-T Recommendation F.811.

Document History

August 15, 2002
Broadband Integrated Services Digital Network (B-ISDN); Digital Subscriber Signalling System No. two (DSS2) protocol; Connection characteristics; ATM transfer capability and traffic parameter indication; Part 1: Protocol specification
The present document covers the support of additional traffic parameters for the Broadband Integrated Services Digital Network (B-ISDN) at the T B reference point or coincident S B and T B reference...
DS/EN 301068-1 V1.2.4
July 8, 1999
Broadband Integrated Services Digital Network (B-ISDN); Digital Subscriber Signalling System No. two (DSS2) protocol; Connection characteristics; ATM transfer capability and traffic parameter indication; Part 1: Protocol specification [ITU-T Recommendations Q.2961.1 (1995), Q.2961.2 (1997), Q.2961.3 (1997), Q.2961.4 (1997), modified]
This first part of EN 301 068 covers the support of additional traffic parameters for the Broadband Integrated Services Digital Network (B-ISDN) at the T B reference point or coincident S B and T B...
Advertisement