DIN ISO 8405
Tools for moulding - Ejector sleeves with cylindrical head - Basic series for general purposes (ISO 8405:2013)
active, Most Current
Buy Now
| Organization: | DIN |
| Publication Date: | 1 December 2014 |
| Status: | active |
| Page Count: | 7 |
| ICS Code (Moulding equipment): | 25.120.30 |
scope:
This International Standard specifies the dimension and tolerances, in millimeters, of ejector sleeves with cylindrical head which are used in compression and injection moulds and in die casting dies.
It also gives material guidelines and hardness requirements, and specifies the designation of ejector sleeves with cylindrical head.
Document History
DIN ISO 8405
December 1, 2014
Tools for moulding - Ejector sleeves with cylindrical head - Basic series for general purposes (ISO 8405:2013)
This International Standard specifies the dimension and tolerances, in millimeters, of ejector sleeves with cylindrical head which are used in compression and injection moulds and in die casting...
November 1, 2000
Tools for moulding - Ejector sleeves with cylindrical head - Basic series for general purposes (ISO 8405:1998)
A description is not available for this item.