ISO 6751
Tools for moulding — Ejector pins with cylindrical head
| Organization: | ISO |
| Publication Date: | 15 September 2011 |
| Status: | active |
| Page Count: | 10 |
| ICS Code (Moulding equipment): | 25.120.30 |
scope:
This International Standard specifies the dimensions and tolerances, in millimetres, of ejector pins with cylindrical head which are used in compression and injection moulds and in die casting dies.
It also gives material guidelines and hardness requirements, and specifies the designation of ejector pins with cylindrical head.
Flat ejector pins are specified in ISO 8693 and shouldered ejector pins are specified in ISO 8694.
Document History