ISO 8693
Tools for moulding - Flat ejector pins
| Organization: | ISO |
| Publication Date: | 15 September 2011 |
| Status: | active |
| Page Count: | 12 |
| ICS Code (Moulding equipment): | 25.120.30 |
scope:
This International Standard specifies the dimensions and tolerances, in millimetres, of flat ejector pins which are used in compression and injection moulds and in die casting dies.
It also gives material guidelines and hardness requirements, and specifies the designation of flat ejector pins.
Ejector pins with cylindrical head are specified in ISO 6751; shouldered ejector pins are specified in ISO 8694.
Document History