DIN ISO 8693

Tools for moulding - Flat ejector pins (ISO 8693:2011)

active, Most Current
Buy Now
Organization: DIN
Publication Date: 1 July 2012
Status: active
Page Count: 9
ICS Code (Moulding equipment): 25.120.30
scope:

This International Standard specifies the dimensions and tolerances, in millimetres, of flat ejector pins which are used in compression and injection moulds and in die casting dies.

It also gives material guidelines and hardness requirements, and specifies the designation of flat ejector pins.

Ejector pins with cylindrical head are specified in ISO 6751; shouldered ejector pins are specified in ISO 8694.

Document History

DIN ISO 8693
July 1, 2012
Tools for moulding - Flat ejector pins (ISO 8693:2011)
This International Standard specifies the dimensions and tolerances, in millimetres, of flat ejector pins which are used in compression and injection moulds and in die casting dies. It also gives...
August 1, 2000
Tools for moulding - Flat ejector pins (ISO 8693:1998)
A description is not available for this item.

References

Advertisement