DIN EN ISO 16559
Solid biofuels - Terminology, definitions and descriptions (ISO 16559:2014)
| Organization: | DIN |
| Publication Date: | 1 December 2014 |
| Status: | active |
| Page Count: | 40 |
| ICS Code (Petroleum and related technologies (Vocabularies)): | 01.040.75 |
| ICS Code (Biofuels): | 75.160.40 |
scope:
This international standard determines the terminology and definitions for solid biofuels. According to the scope of the ISO/TC 238 this standard only includes raw and processed material originating from
- forestry and arboriculture,
- agriculture and horticulture,
- aquaculture
NOTE 1 Raw and processed material includes woody, herbaceous, fruit and aquatic biomass from the sectors mentioned above.
NOTE 2 Chemically treated material does not include halogenated organic compounds or heavy metals at levels higher than those in typical virgin material values or higher than typical values of the country of origin.
Materials originating from different recycling processes of
end-of-life-products
Other standards with a different scope than this International Standard may have different definitions than this standard.
Document History