ETSI - TS 103 238-1

Integrated broadband cable telecommunication networks (CABLE); Testing; Conformance test specifications for NAT64 technology; Part 1: Protocol Implementation Conformance Statement (PICS) proforma

active, Most Current
Organization: ETSI
Publication Date: 1 January 2015
Status: active
Page Count: 15
scope:

The present document provides the Protocol Implementation Conformance Statement (PICS) proforma for conformance test specifications for the IPv6 transition technology NAT64 as defined in ETSI TS 101 569-1 [1] in compliance with the relevant requirements and in accordance with the relevant guidance given in ISO/IEC 9646-7 [3].

A supplier of an implementation which is claimed to conform to ETSI TS 101 569-1 [1] is required to complete a copy of the PICS proforma provided in the annex A of present document.

Document History

TS 103 238-1
January 1, 2015
Integrated broadband cable telecommunication networks (CABLE); Testing; Conformance test specifications for NAT64 technology; Part 1: Protocol Implementation Conformance Statement (PICS) proforma
The present document provides the Protocol Implementation Conformance Statement (PICS) proforma for conformance test specifications for the IPv6 transition technology NAT64 as defined in ETSI TS 101...

References

Advertisement