ETSI - TS 103 238-3

Integrated broadband cable telecommunication networks (CABLE); Testing; Conformance test specifications for NAT64 technology; Part 3: Abstract Test Suite (ATS) and Protocol Implementation eXtra Information for Testing (PIXIT)

active, Most Current
Organization: ETSI
Publication Date: 1 January 2015
Status: active
Page Count: 27
scope:

The present document contains the Abstract Test Suite (ATS) for NAT64 technology as defined in RFC 6052 [1] and RFC 6146 [2] which address specific cable industry requirements as defined in ETSI TS 101 569-1 [11] in compliance with the relevant requirements and in accordance with the relevant guidance given in ISO/IEC 9646-7 [6].

The objective of the present document is to provide a basis for conformance tests for NAT64 technology equipment giving a high probability of inter-operability between different manufacturer's equipment.

The ISO standards for the methodology of conformance testing (ISO/IEC 9646-1 [3] and ISO/IEC 9646-2 [4]) as well as the ETSI rules for conformance testing (ETSI ETS 300 406 [7]) are used as a basis for the test methodology.

Document History

TS 103 238-3
January 1, 2015
Integrated broadband cable telecommunication networks (CABLE); Testing; Conformance test specifications for NAT64 technology; Part 3: Abstract Test Suite (ATS) and Protocol Implementation eXtra Information for Testing (PIXIT)
The present document contains the Abstract Test Suite (ATS) for NAT64 technology as defined in RFC 6052 [1] and RFC 6146 [2] which address specific cable industry requirements as defined in ETSI TS...

References

Advertisement