ETSI - TS 103 238-2
Integrated broadband cable telecommunication networks (CABLE); Testing; Conformance test specifications for NAT64 technology; Part 2: Test Suite Structure and Test Purposes (TSS&TP)
| Organization: | ETSI |
| Publication Date: | 1 January 2015 |
| Status: | active |
| Page Count: | 20 |
scope:
The present document provides the Test Suite Structure and Test Purposes (TSS&TP) descriptions for the IPv6 transition technology NAT64 to validate its implementation within a cable communications networks.
The tests are in reference to [1], the ETSI specifications for IPv6 transition technology.
The ISO standard for the methodology of conformance testing (ISO/IEC 9646-1 [i.1] and ISO/IEC 9646-2 [i.2]) as well as the ETSI rules for conformance testing (ETS 300 406 [i.3]) are used as a basis for the test methodology.
Document History