EPA - 40 CFR PART 312

INNOCENT LANDOWNERS, STANDARDS FOR CONDUCTING ALL APPROPRIATE INQUIRIES

active, Most Current
Organization: EPA
Publication Date: 1 July 2014
Status: active
Page Count: 10
scope:

Purpose, applicability, scope and disclosure obligations.

(a) Purpose. The purpose of this section is to provide standards and practices for ''all appropriate inquiries'' for the purposes of CERCLA sections 101(35)(B)(i)(I) and 101(35)(B)(ii) and (iii).

(b) Applicability. The requirements of this part are applicable to:

(1) Persons seeking to establish:

(i) The innocent landowner defense pursuant to CERCLA sections 101(35) and 107(b)(3);

(ii) The bona fide prospective purchaser liability protection pursuant to CERCLA sections 101(40) and 107(r);

(iii) The contiguous property owner liability protection pursuant to CERCLA section 107(q); and

(2) persons conducting site characterization and assessments with the use of a grant awarded under CERCLA section 104(k)(2)(B).

(1) Persons seeking to establish one of the liability protections under paragraph (b)(1) of this section must conduct investigations as required in this part, including an inquiry by an environmental professional, as required under § 312.21, and the additional inquiries defined in § 312.22, to identify conditions indicative of releases or threatened releases, as defined in CERCLA section 101(22), of hazardous substances, as defined in CERCLA section 101(14).

(2) Persons identified in paragraph (b)(2) of this section must conduct investigations required in this part, including an inquiry by an environmental professional, as required under § 312.21, and the additional inquiries defined in § 312.22, to identify conditions indicative of releases and threatened releases of hazardous substances, as defined in CERCLA section 101(22), and as applicable per the terms and conditions of the grant or cooperative agreement, releases and threatened releases of:

(i) Pollutants and contaminants, as defined in CERCLA section 101(33);

(ii) Petroleum or petroleum products excluded from the definition of ''hazardous substance'' as defined in CERCLA section 101(14); and

Document History

July 1, 2022
INNOCENT LANDOWNERS, STANDARDS FOR CONDUCTING ALL APPROPRIATE INQUIRIES
Purpose. The purpose of this section is to provide standards and practices for ‘‘all appropriate inquiries’’ for the purposes of CERCLA sections 101(35)(B)(i)(I) and 101(35)(B)(ii) and (iii).
July 1, 2021
INNOCENT LANDOWNERS, STANDARDS FOR CONDUCTING ALL APPROPRIATE INQUIRIES
(1) Persons seeking to establish one of the liability protections under paragraph (b)(1) of this section must conduct investigations as required in this part, including an inquiry by an environmental...
July 1, 2020
INNOCENT LANDOWNERS, STANDARDS FOR CONDUCTING ALL APPROPRIATE INQUIRIES
(1) Persons seeking to establish one of the liability protections under paragraph (b)(1) of this section must conduct investigations as required in this part, including an inquiry by an environmental...
July 1, 2019
INNOCENT LANDOWNERS, STANDARDS FOR CONDUCTING ALL APPROPRIATE INQUIRIES
Purpose, applicability, scope and disclosure obligations. (a) Purpose. The purpose of this section is to provide standards and practices for ‘‘all appropriate inquiries’’ for the purposes of CERCLA...
July 1, 2018
INNOCENT LANDOWNERS, STANDARDS FOR CONDUCTING ALL APPROPRIATE INQUIRIES
A description is not available for this item.
July 1, 2017
INNOCENT LANDOWNERS, STANDARDS FOR CONDUCTING ALL APPROPRIATE INQUIRIES
A description is not available for this item.
July 1, 2016
INNOCENT LANDOWNERS, STANDARDS FOR CONDUCTING ALL APPROPRIATE INQUIRIES
Purpose. The purpose of this section is to provide standards and practices for ‘‘all appropriate inquiries’’ for the purposes of CERCLA sections 101(35)(B)(i)(I) and 101(35)(B)(ii) and (iii).
July 1, 2015
INNOCENT LANDOWNERS, STANDARDS FOR CONDUCTING ALL APPROPRIATE INQUIRIES
(1) Persons seeking to establish one of the liability protections under paragraph (b)(1) of this section must conduct investigations as required in this part, including an inquiry by an environmental...
40 CFR PART 312
July 1, 2014
INNOCENT LANDOWNERS, STANDARDS FOR CONDUCTING ALL APPROPRIATE INQUIRIES
Purpose, applicability, scope and disclosure obligations. (a) Purpose. The purpose of this section is to provide standards and practices for ‘‘all appropriate inquiries'' for the purposes of CERCLA...

References

Advertisement