EPA - 40 CFR PART 312
INNOCENT LANDOWNERS, STANDARDS FOR CONDUCTING ALL APPROPRIATE INQUIRIES
| Organization: | EPA |
| Publication Date: | 1 July 2015 |
| Status: | active |
| Page Count: | 10 |
scope:
(1) Persons seeking to establish one of the liability protections under paragraph (b)(1) of this section must conduct investigations as required in this part, including an inquiry by an environmental professional, as required under § 312.21, and the additional inquiries defined in § 312.22, to identify conditions indicative of releases or threatened releases, as defined in CERCLA section 101(22), of hazardous substances, as defined in CERCLA section 101(14).
(2) Persons identified in paragraph (b)(2) of this section must conduct investigations required in this part, including an inquiry by an environmental professional, as required under § 312.21, and the additional inquiries defined in § 312.22, to identify conditions indicative of releases and threatened releases of hazardous substances, as defined in CERCLA section 101(22), and as applicable per the terms and conditions of the grant or cooperative agreement, releases and threatened releases of:
(i) Pollutants and contaminants, as defined in CERCLA section 101(33);
(ii) Petroleum or petroleum products excluded from the definition of ''hazardous substance'' as defined in CERCLA section 101(14); and
(iii) Controlled substances, as defined in 21 U.S.C. 802.
Purpose.
The purpose of this section is to provide standards and practices for ''all appropriate inquiries'' for the purposes of CERCLA sections 101(35)(B)(i)(I) and 101(35)(B)(ii) and (iii).
Document History