JSA - JIS G 3465

Seamless steel tubes for drilling

inactive
Buy Now
Organization: JSA
Publication Date: 20 February 2014
Status: inactive
Page Count: 12
ICS Code (Steel pipes and tubes for specific use): 77.140.75
ICS Code (Equipment for drilling and mine excavation): 73.100.30
scope:

This Japanese Industrial Standard specifies the seamless steel tubes used in casing tubes, core tubes and drill rods for drilling (hereafter referred to as "tubes"), which are used for test-drilling or drilling of hot springs, wells or mines, etc. This Standard is usually applicable to those of 43 mm to 142 mm in outside diameter for casing tubes, 34 mm to 180 mm in outside diameter for core tubes and 33.5 mm to 50 mm in outside diameter for drill rods.

Document History

March 20, 2019
Seamless steel tubes for drilling
This Japanese Industrial Standard specifies the requirements for seamless steel tubes used in casing tubes, core tubes and drill rods for drilling (hereafter referred to as tubes), which are used for...
JIS G 3465
February 20, 2014
Seamless steel tubes for drilling
This Japanese Industrial Standard specifies the seamless steel tubes used in casing tubes, core tubes and drill rods for drilling (hereafter referred to as "tubes"), which are used for test-drilling...
September 20, 2006
Seamless Steel Tubes for Drilling
A description is not available for this item.
January 1, 1988
Seamless Steel Tubes for Drilling
A description is not available for this item.
January 1, 1988
Seamless Steel Tubes for Drilling
A description is not available for this item.

References

Advertisement