DOD - SMD 5962-14230

MICROCIRCUIT, MEMORY, DIGITAL, RADIATIONHARDENED, CMOS/SOI, 64MBIT NONVOLATILE RANDOM ACCESS MEMORY (NVRAM), MULTICHIP MODULE (MCM)

inactive
Buy Now
Organization: DOD
Publication Date: 5 January 2015
Status: inactive
Page Count: 26
scope:

This drawing documents two product assurance class levels consisting of high reliability (device class Q) and space application (device class V). A choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN). When available, a choice of Radiation Hardness Assurance (RHA) levels is reflected in the PIN.

intended Use:

Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.

Document History

July 17, 2019
MICROCIRCUIT, MEMORY, DIGITAL, RADIATION-HARDENED, CMOS/SOI, 64MBIT NONVOLATILE RANDOM ACCESS MEMORY (NVRAM), MULTICHIP MODULE (MCM)
Scope. This drawing documents two product assurance class levels consisting of high reliability (device class Q) and space application (device class V). A choice of case outlines and lead finishes...
February 8, 2019
MICROCIRCUIT, MEMORY, DIGITAL, RADIATIONHARDENED, CMOS/SOI, 64MBIT NONVOLATILE RANDOM ACCESS MEMORY (NVRAM), MULTICHIP MODULE (MCM)
This drawing documents two product assurance class levels consisting of high reliability (device class Q) and space application (device class V). A choice of case outlines and lead finishes are...
SMD 5962-14230
January 5, 2015
MICROCIRCUIT, MEMORY, DIGITAL, RADIATIONHARDENED, CMOS/SOI, 64MBIT NONVOLATILE RANDOM ACCESS MEMORY (NVRAM), MULTICHIP MODULE (MCM)
This drawing documents two product assurance class levels consisting of high reliability (device class Q) and space application (device class V). A choice of case outlines and lead finishes are...

References

Advertisement