DIN EN 453

Food processing machinery - Dough mixers - Safety and hygiene requirements

inactive
Buy Now
Organization: DIN
Publication Date: 1 January 2015
Status: inactive
Page Count: 47
ICS Code (Plants and equipment for the food industry): 67.260
scope:

This European Standard specifies safety and hygiene requirements for the design and manufacture of dough mixers with rotating bowls of capacity greater than or equal to 5 L1) and less than or equal to 500 L.

These dough mixers are used separately or in a line in the food industry and shops (pastry-making, bakeries, confectionery, etc.) for manufacturing of dough by mixing flour, water and other ingredients. These machines can be fed by hand or mechanically.

These machines are sometimes used in other industries (e.g. pharmaceutical industry, chemical industry, printing), but hazards related to these uses are not dealt with in this standard.

This European Standard deals with all significant hazards, hazardous situations and events relevant to the transport, installation, adjustment, operation, cleaning, maintenance, dismantling, disassembling and scrapping of dough mixers, when they are used as intended and under the conditions of misuse which are reasonably foreseeable by the manufacturer (see Clause 4).

This European Standard does not deal with the following machines:

- planetary mixers (see EN 454);

- continuously fed machines;

- mixers with stationary vertical bowls;

- experimental and testing machines under development by the manufacturer;

- domestic appliances;

- automatic loading and unloading devices.

This European Standard is not applicable to machines which are manufactured before its date of publication as a European Standard.

Document History

April 1, 2015
Food processing machinery - Dough mixers - Safety and hygiene requirements
This European Standard specifies safety and hygiene requirements for the design and manufacture of dough mixers with rotating bowls of capacity greater than or equal to 5 L1) and less than or equal...
DIN EN 453
January 1, 2015
Food processing machinery - Dough mixers - Safety and hygiene requirements
This European Standard specifies safety and hygiene requirements for the design and manufacture of dough mixers with rotating bowls of capacity greater than or equal to 5 L1) and less than or equal...
October 1, 2010
Food processing machinery - Dough mixers - Safety and hygiene requirements (includes Amendment A1:2009)
A description is not available for this item.
August 1, 2000
Food processing machinery - Dough mixers - Safety and hygiene requirements; English version of DIN EN 453
A description is not available for this item.

References

Advertisement