DIN EN 933-4
Tests for geometrical properties of aggregates - Part 4: Determination of particle shape - Shape index
| Organization: | DIN |
| Publication Date: | 1 January 2015 |
| Status: | active |
| Page Count: | 13 |
| ICS Code (Mineral materials and products): | 91.100.15 |
scope:
This standard describes the reference method used for type testing and in cases of dispute, for the determination of the shape index of coarse aggregates. For other purposes, in particular factory production control, other methods may be used provided an appropriate working relationship with the reference method has been established.
The test method specified in this European Standard is applicable to particle size fractions di/Di where Di ≤ 63 mm and di ≥ 4 mm.
Document History