DIN EN 933-1

Tests for geometrical properties of aggregates - Part 1: Determination of particle size distribution - Sieving method

active, Most Current
Buy Now
Organization: DIN
Publication Date: 1 March 2012
Status: active
Page Count: 20
ICS Code (Mineral materials and products): 91.100.15
scope:

This European Standard describes the reference washing and dry sieving method used for type testing and in case of dispute, for determination of the particle size distribution of aggregates. For other purposes, in particular factory production control, other methods may be used, provided that an appropriate working relationship with the reference method has been established. It applies to all aggregates, including lightweight aggregates, up to 90 mm nominal size, but excluding filler.

NOTE 1 The determination of the grading of fillers is specified in EN 933-10 Assessment of fines - Grading of filler aggregates (air jet sieving).

NOTE 2 Dry sieving without washing may be used for aggregates free from particles which cause agglomeration.

Document History

July 1, 2021
Tests for geometrical properties of aggregates - Part 1: Determination of particle size distribution - Sieving method; German and English version prEN 933-1:2021
A description is not available for this item.
DIN EN 933-1
March 1, 2012
Tests for geometrical properties of aggregates - Part 1: Determination of particle size distribution - Sieving method
This European Standard describes the reference washing and dry sieving method used for type testing and in case of dispute, for determination of the particle size distribution of aggregates. For...
January 1, 2006
Tests for geometrical properties of aggregates - Part 1: Determination of particle size distribution - Sieving method
This Part of this European Standard specifies a method, using test sieves, for the determination of the particle size distribution of aggregates. It applies to aggregates of natural or artificial...
October 1, 1997
Tests for geometrical properties of aggregates - Part 1: Determination of particle size distribution - Sieving method
A description is not available for this item.

References

Advertisement