DIN EN 330

Wood preservatives - Determination of the relative protective effectiveness of a wood preservative for use under a coating and exposed out-of-ground contact - Field test: L-joint method

active, Most Current
Buy Now
Organization: DIN
Publication Date: 1 January 2015
Status: active
Page Count: 27
ICS Code (Wood-protecting chemicals): 71.100.50
scope:

This European Standard specifies a method for determining the relative protective effectiveness against fungal decay of a wood preservative applied to wood in combination with a subsequent surface coating, exposed to the weather and out of contact with the ground. The effectiveness is evaluated relative to a reference wood preservative.

The method is applicable to the testing of commercial or experimental preservatives applied to non-durable timbers by methods appropriate to commercial practice and subsequently coated with a specified coating system. The method is applicable to products and processes used individually or in combination to prevent the development of decay in the wood.

The method is also appropriate for factory finishing systems which include wood protection and wood preservation claims.

Document History

DIN EN 330
January 1, 2015
Wood preservatives - Determination of the relative protective effectiveness of a wood preservative for use under a coating and exposed out-of-ground contact - Field test: L-joint method
This European Standard specifies a method for determining the relative protective effectiveness against fungal decay of a wood preservative applied to wood in combination with a subsequent surface...
June 1, 1993
Wood preservatives; field test method for determining the relative protective effectiveness of a wood preservative for use under a coating and exposed out of ground contact: L-joint method; German version EN 330:1993
A description is not available for this item.

References

Advertisement